ITT Cannon Circular Contact, Skt, 18-16Awg, Crimp; Product Range Itt Cannon 031-8555-115

Description
CIRCULAR CONTACT, SKT, 18-16AWG, CRIMP; Product Range:CA-B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:ITT Cannon CA-Bayonet Series Circular ConnectorsRoHS Compliant: Yes
Description
CIRCULAR CONTACT, SKT, 18-16AWG, CRIMP; Product Range:CA-B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:ITT Cannon CA-Bayonet Series Circular ConnectorsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Skt, 18-16Awg, Crimp; Product Range Itt Cannon - 73C3019 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 18-16Awg, Crimp; Product Range Itt Cannon
73C3019
Circular Contact, Skt, 18-16Awg, Crimp; Product Range Itt Cannon 73C3019
CIRCULAR CONTACT, SKT, 18-16AWG, CRIMP; Product Range:CA-B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:ITT Cannon CA-Bayonet Series Circular ConnectorsRoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 18-16AWG, CRIMP; Product Range:CA-B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:ITT Cannon CA-Bayonet Series Circular ConnectorsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 73C3019
Product Name Circular Contact, Skt, 18-16Awg, Crimp; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data