ITT Cannon D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Itt Cannon 031-1147-002

Description
D SUB CONTACT, SOCKET, 28-22AWG, CRIMP; For Use With:ITT Cannon D*MA Series D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, SOCKET, 28-22AWG, CRIMP; For Use With:ITT Cannon D*MA Series D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Itt Cannon - 20C7871 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Itt Cannon
20C7871
D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Itt Cannon 20C7871
D SUB CONTACT, SOCKET, 28-22AWG, CRIMP; For Use With:ITT Cannon D*MA Series D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 28-22AWG, CRIMP; For Use With:ITT Cannon D*MA Series D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 20C7871
Product Name D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-208-12141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
PG Copper Threaded Electrode -  - Sunstone Engineering
Specs
Material Cu
Shape / Form Button
Applications Welding Electrodes
View Details