ITT Cannon D Sub Contact, Socket, 30-26Awg, Crimp; For Use With Itt Cannon 031-1007-048

Description
D SUB CONTACT, SOCKET, 30-26AWG, CRIMP; For Use With:ITT Cannon D*MA Series D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:26AWG RoHS Compliant: Yes
Description
D SUB CONTACT, SOCKET, 30-26AWG, CRIMP; For Use With:ITT Cannon D*MA Series D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:26AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 30-26Awg, Crimp; For Use With Itt Cannon - 52K5164 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 30-26Awg, Crimp; For Use With Itt Cannon
52K5164
D Sub Contact, Socket, 30-26Awg, Crimp; For Use With Itt Cannon 52K5164
D SUB CONTACT, SOCKET, 30-26AWG, CRIMP; For Use With:ITT Cannon D*MA Series D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:26AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 30-26AWG, CRIMP; For Use With:ITT Cannon D*MA Series D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:26AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 52K5164
Product Name D Sub Contact, Socket, 30-26Awg, Crimp; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-12-0166 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Erosion Electrodes - SPARKAL® - Plansee SE
Specs
Type EDM Electrode
Material Tungsten
Shape / Form Custom / Application Specific
View Details