ITT Cannon Circular Contact, Pin, 24-20Awg, Crimp; Product Range Itt Cannon 030-9036-000

Description
CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; Product Range:KPT/KPS Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:MIL-C-26482 Series I Connectors; Contact Size:20RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; Product Range:KPT/KPS Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:MIL-C-26482 Series I Connectors; Contact Size:20RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 24-20Awg, Crimp; Product Range Itt Cannon - 20C8742 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 24-20Awg, Crimp; Product Range Itt Cannon
20C8742
Circular Contact, Pin, 24-20Awg, Crimp; Product Range Itt Cannon 20C8742
CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; Product Range:KPT/KPS Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:MIL-C-26482 Series I Connectors; Contact Size:20RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; Product Range:KPT/KPS Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:MIL-C-26482 Series I Connectors; Contact Size:20RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 20C8742
Product Name Circular Contact, Pin, 24-20Awg, Crimp; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-16-0988 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel Gold (PdNiAu)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
PLATINODE® Platinized Titanium Anodes - PLATINODE® Platinized Titanium Anodes - Umicore Metal Deposition Solutions
Specs
Type Anode / Anode Material
Applications Hard chrome plating, Precious and non- precious metal electroplating, Electronics and semiconductor industry, Chemical process engineering
View Details
2 suppliers