ITT Cannon Circular Connector Contacts 030-8614-010

Description
ITT Cannon 030-8614-010
Request a Quote
Description
ITT Cannon 030-8614-010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 7525519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
7525519
Circular Connector Contacts 7525519
ITT Cannon 030-8614-010

ITT Cannon 030-8614-010

Supplier's Site
Circular Contact, Pin, 4Awg, Crimp; Product Range Itt Cannon - 65T4947 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 4Awg, Crimp; Product Range Itt Cannon
65T4947
Circular Contact, Pin, 4Awg, Crimp; Product Range Itt Cannon 65T4947
CIRCULAR CONTACT, PIN, 4AWG, CRIMP; Product Range:APD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:4AWG; Wire Size AWG Min:-; For Use With:ITT Cannon APD Series High Power 1-way Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 4AWG, CRIMP; Product Range:APD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:4AWG; Wire Size AWG Min:-; For Use With:ITT Cannon APD Series High Power 1-way Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 7525519 65T4947
Product Name Circular Connector Contacts Circular Contact, Pin, 4Awg, Crimp; Product Range Itt Cannon
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
National Bronze & Metals Inc.
Specs
Type Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature)
View Details