ITT Cannon Circular Contact, Pin, Crimp; Product Range Itt Cannon 030-8614-000

Description
CIRCULAR CONTACT, PIN, CRIMP; Product Range:CA-B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:0AWG; Wire Size AWG Min:-; For Use With:ITT Cannon APD / DIN 72585 Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, CRIMP; Product Range:CA-B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:0AWG; Wire Size AWG Min:-; For Use With:ITT Cannon APD / DIN 72585 Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, Crimp; Product Range Itt Cannon - 03K3619 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp; Product Range Itt Cannon
03K3619
Circular Contact, Pin, Crimp; Product Range Itt Cannon 03K3619
CIRCULAR CONTACT, PIN, CRIMP; Product Range:CA-B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:0AWG; Wire Size AWG Min:-; For Use With:ITT Cannon APD / DIN 72585 Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, CRIMP; Product Range:CA-B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:0AWG; Wire Size AWG Min:-; For Use With:ITT Cannon APD / DIN 72585 Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 03K3619
Product Name Circular Contact, Pin, Crimp; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1452568-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details