ITT Cannon Connector Contact, 18Awg, Solder; Product Range Itt Cannon 030-7380-005

Description
CONNECTOR CONTACT, 18AWG, SOLDER; Product Range:ITT Cannon DL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Solder; Wire Size AWG Min:30AWG; Current Rating:60ARoHS Compliant: Yes
Datasheet
Description
CONNECTOR CONTACT, 18AWG, SOLDER; Product Range:ITT Cannon DL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Solder; Wire Size AWG Min:30AWG; Current Rating:60ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contact, 18Awg, Solder; Product Range Itt Cannon - 91F1802 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact, 18Awg, Solder; Product Range Itt Cannon
91F1802
Connector Contact, 18Awg, Solder; Product Range Itt Cannon 91F1802
CONNECTOR CONTACT, 18AWG, SOLDER; Product Range:ITT Cannon DL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Solder; Wire Size AWG Min:30AWG; Current Rating:60ARoHS Compliant: Yes

CONNECTOR CONTACT, 18AWG, SOLDER; Product Range:ITT Cannon DL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Solder; Wire Size AWG Min:30AWG; Current Rating:60ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 91F1802
Product Name Connector Contact, 18Awg, Solder; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2177909-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details