ITT Cannon Buss Contact, 3 Pair, 30-18Awg, Crimp; Product Range Itt Cannon 030-7380-003

Description
BUSS CONTACT, 3 PAIR, 30-18AWG, CRIMP; Product Range:ITT Cannon DL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:30AWG RoHS Compliant: Yes
Datasheet
Description
BUSS CONTACT, 3 PAIR, 30-18AWG, CRIMP; Product Range:ITT Cannon DL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:30AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buss Contact, 3 Pair, 30-18Awg, Crimp; Product Range Itt Cannon - 03K3600 - Newark, An Avnet Company
Chicago, IL, United States
Buss Contact, 3 Pair, 30-18Awg, Crimp; Product Range Itt Cannon
03K3600
Buss Contact, 3 Pair, 30-18Awg, Crimp; Product Range Itt Cannon 03K3600
BUSS CONTACT, 3 PAIR, 30-18AWG, CRIMP; Product Range:ITT Cannon DL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:30AWG RoHS Compliant: Yes

BUSS CONTACT, 3 PAIR, 30-18AWG, CRIMP; Product Range:ITT Cannon DL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 03K3600
Product Name Buss Contact, 3 Pair, 30-18Awg, Crimp; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1452688-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Molybdenum Wire -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type Cathodic Emitters / Filaments
Material Molybdenum
Shape / Form Bar Stock (optional feature); Wire
View Details