ITT Cannon Contact, Pin, Crimp, 17Awg; Product Range Itt Cannon 030-7380-002

Description
CONTACT, PIN, CRIMP, 17AWG; Product Range:ITT Cannon DL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:30AWG; Wire Size AWG Max:17AWGRoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, CRIMP, 17AWG; Product Range:ITT Cannon DL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:30AWG; Wire Size AWG Max:17AWGRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 17Awg; Product Range Itt Cannon - 51R5901 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 17Awg; Product Range Itt Cannon
51R5901
Contact, Pin, Crimp, 17Awg; Product Range Itt Cannon 51R5901
CONTACT, PIN, CRIMP, 17AWG; Product Range:ITT Cannon DL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:30AWG; Wire Size AWG Max:17AWGRoHS Compliant: Yes

CONTACT, PIN, CRIMP, 17AWG; Product Range:ITT Cannon DL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:30AWG; Wire Size AWG Max:17AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 51R5901
Product Name Contact, Pin, Crimp, 17Awg; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Circular Contact, Socket, Crimp, 16Awg; Product Range Deutsch Te Connectivity - 73AH7451 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Socket or Receptacle; Socket
Plating / Coating Gold; Gold Plated Contacts
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details