ITT Cannon Buss Contact, 1Pair, Crimp/solder; Product Range Itt Cannon 030-7380-001

Description
BUSS CONTACT, 1PAIR, CRIMP/SOLDER; Product Range:ITT Cannon DL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp / Solder; Wire Size AWG Min:30AWG RoHS Compliant: Yes
Datasheet
Description
BUSS CONTACT, 1PAIR, CRIMP/SOLDER; Product Range:ITT Cannon DL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp / Solder; Wire Size AWG Min:30AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buss Contact, 1Pair, Crimp/solder; Product Range Itt Cannon - 96B0836 - Newark, An Avnet Company
Chicago, IL, United States
Buss Contact, 1Pair, Crimp/solder; Product Range Itt Cannon
96B0836
Buss Contact, 1Pair, Crimp/solder; Product Range Itt Cannon 96B0836
BUSS CONTACT, 1PAIR, CRIMP/SOLDER; Product Range:ITT Cannon DL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp / Solder; Wire Size AWG Min:30AWG RoHS Compliant: Yes

BUSS CONTACT, 1PAIR, CRIMP/SOLDER; Product Range:ITT Cannon DL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp / Solder; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Buss Contact, 1 Pair, 30-18Awg, Crimp; Product Range Itt Cannon - 05AC0497 - Newark, An Avnet Company
Chicago, IL, United States
Buss Contact, 1 Pair, 30-18Awg, Crimp; Product Range Itt Cannon
05AC0497
Buss Contact, 1 Pair, 30-18Awg, Crimp; Product Range Itt Cannon 05AC0497
BUSS CONTACT, 1 PAIR, 30-18AWG, CRIMP; Product Range:DL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:30AWG; Wire Size AWG Max:18AWG; RoHS Compliant: No

BUSS CONTACT, 1 PAIR, 30-18AWG, CRIMP; Product Range:DL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:30AWG; Wire Size AWG Max:18AWG; RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 96B0836
Product Name Buss Contact, 1Pair, Crimp/solder; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1060-16-0122-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Tungsten Filaments - 0482029 - 0482029 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers