ITT Cannon Circular Connector Contacts 030-2492-001

Description
ITT Cannon 030-2492-001
Request a Quote Datasheet
Description
ITT Cannon 030-2492-001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 2953580 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
2953580
Circular Connector Contacts 2953580
ITT Cannon 030-2492-001

ITT Cannon 030-2492-001

Supplier's Site
Contact, Receptacle, 26-24Awg, Crimp; Product Range Itt Cannon - 51R5898 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 26-24Awg, Crimp; Product Range Itt Cannon
51R5898
Contact, Receptacle, 26-24Awg, Crimp; Product Range Itt Cannon 51R5898
CONTACT, RECEPTACLE, 26-24AWG, CRIMP; Product Range:ITT Cannon DL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, RECEPTACLE, 26-24AWG, CRIMP; Product Range:ITT Cannon DL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 2953580 51R5898
Product Name Circular Connector Contacts Contact, Receptacle, 26-24Awg, Crimp; Product Range Itt Cannon
Shape / Form Pin Socket or Receptacle; Socket
Applications Electronics
Contact Material Cu; Copper alloy
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0018 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Polycrystalline Nickel-cobalt-manganese Cathode Material, High Nickel Content(Ni0.9Co0.05Mn0,05) - BMLC-KJ008 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 4.72E-4 inch (0.0120 mm)
View Details