ITT Cannon Circular Connector Contacts 030-2491-001

Description
ITT Cannon 030-2491-001
Request a Quote Datasheet
Description
ITT Cannon 030-2491-001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 2953619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
2953619
Circular Connector Contacts 2953619
ITT Cannon 030-2491-001

ITT Cannon 030-2491-001

Supplier's Site
Contact, Receptacle, 22-20Awg, Crimp; Product Range Itt Cannon - 51R5897 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 22-20Awg, Crimp; Product Range Itt Cannon
51R5897
Contact, Receptacle, 22-20Awg, Crimp; Product Range Itt Cannon 51R5897
CONTACT, RECEPTACLE, 22-20AWG, CRIMP; Product Range:ITT Cannon DL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, RECEPTACLE, 22-20AWG, CRIMP; Product Range:ITT Cannon DL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 2953619 51R5897
Product Name Circular Connector Contacts Contact, Receptacle, 22-20Awg, Crimp; Product Range Itt Cannon
Shape / Form Pin Socket or Receptacle; Socket
Applications Electronics
Contact Material Cu; Copper alloy
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2282365-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon Coated Lithium Iron Phosphate Cathode Material Battery Powder - BMLC-KJ005 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Powder
Applications Battery or Fuel Cell
View Details