ITT Cannon D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Itt Cannon 030-2487-016

Description
D SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:ITT Cannon D*A Series D Sub Connectors; Contact Gender:Pin; Contact Material:-; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:ITT Cannon D*A Series D Sub Connectors; Contact Gender:Pin; Contact Material:-; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Itt Cannon - 10M7299 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Itt Cannon
10M7299
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Itt Cannon 10M7299
D SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:ITT Cannon D*A Series D Sub Connectors; Contact Gender:Pin; Contact Material:-; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

D SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:ITT Cannon D*A Series D Sub Connectors; Contact Gender:Pin; Contact Material:-; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 10M7299
Product Name D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0010-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0390 inch (0.9906 mm)
View Details
Pulse Arc / Micro TIG Electrodes -  - Sunstone Engineering
Specs
Shape / Form Button
Applications Welding Electrodes
View Details