ITT Cannon Contact, Pin, 32-28Awg, Crimp; Product Range Itt Cannon 030-2416-003

Description
CONTACT, PIN, 32-28AWG, CRIMP; Product Range:ITT Cannon DL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:32AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 32-28AWG, CRIMP; Product Range:ITT Cannon DL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:32AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 32-28Awg, Crimp; Product Range Itt Cannon - 19M4745 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 32-28Awg, Crimp; Product Range Itt Cannon
19M4745
Contact, Pin, 32-28Awg, Crimp; Product Range Itt Cannon 19M4745
CONTACT, PIN, 32-28AWG, CRIMP; Product Range:ITT Cannon DL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:32AWG RoHS Compliant: Yes

CONTACT, PIN, 32-28AWG, CRIMP; Product Range:ITT Cannon DL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:32AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 19M4745
Product Name Contact, Pin, 32-28Awg, Crimp; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-170321-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details