Contact Gold Signal Non-Gendered 20-22 AWG Crimp
Manufacturer: ITT Cannon, LLC
Category: Connectors, Interconnects -Backplane Connectors- Backplane Connector Contacts
Series: DL
Package: Bulk
Product Status: Active
Type: Signal
Pin or Socket: Non-Gendered
Contact Termination: Crimp
Contact Finish: Gold
CONN CONT PIN 1 POS CRMP ST 1TERM ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 030-2409-003 | 1003-1023-ND | 61AC3112 | |
| Product Name | Connectors Miscellaneous | Backplane Connector Contacts | Connectors, Interconnects -Backplane Connectors- Backplane Connector Contacts | Conn Cont Pin 1 Pos Crmp St 1Term Rohs Compliant Itt Cannon |
| Contact Size (AWG) | 20 to 22 AWG |