ITT Cannon D Sub Contact, Pin, 30-26Awg, Crimp; For Use With Itt Cannon 030-1952-002

Description
D SUB CONTACT, PIN, 30-26AWG, CRIMP; For Use With:ITT Cannon D*U Series D Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:26AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, PIN, 30-26AWG, CRIMP; For Use With:ITT Cannon D*U Series D Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:26AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, 30-26Awg, Crimp; For Use With Itt Cannon - 01C4718 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 30-26Awg, Crimp; For Use With Itt Cannon
01C4718
D Sub Contact, Pin, 30-26Awg, Crimp; For Use With Itt Cannon 01C4718
D SUB CONTACT, PIN, 30-26AWG, CRIMP; For Use With:ITT Cannon D*U Series D Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:26AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

D SUB CONTACT, PIN, 30-26AWG, CRIMP; For Use With:ITT Cannon D*U Series D Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:26AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 01C4718
Product Name D Sub Contact, Pin, 30-26Awg, Crimp; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1452688-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
CDA 101 OFHC Copper - 499T - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Cu
Shape / Form 3/4" x 1"
View Details