ITT Cannon Contact, Machined, Pin, 24-20Awg, Crimp; For Use With Itt Cannon 030-1952-000

Description
CONTACT, MACHINED, PIN, 24-20AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Product Range:D*U Series RoHS Compliant: Yes
Datasheet
Description
CONTACT, MACHINED, PIN, 24-20AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Product Range:D*U Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Machined, Pin, 24-20Awg, Crimp; For Use With Itt Cannon - 93K7441 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Machined, Pin, 24-20Awg, Crimp; For Use With Itt Cannon
93K7441
Contact, Machined, Pin, 24-20Awg, Crimp; For Use With Itt Cannon 93K7441
CONTACT, MACHINED, PIN, 24-20AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Product Range:D*U Series RoHS Compliant: Yes

CONTACT, MACHINED, PIN, 24-20AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Product Range:D*U Series RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Barrel Crimp, Pin; For Use With Itt Cannon - 34R9644 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Barrel Crimp, Pin; For Use With Itt Cannon
34R9644
Contact, Barrel Crimp, Pin; For Use With Itt Cannon 34R9644
CONTACT, BARREL CRIMP, PIN; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Termination Type:Crimp; Product RoHS Compliant: Yes

CONTACT, BARREL CRIMP, PIN; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Termination Type:Crimp; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 93K7441
Product Name Contact, Machined, Pin, 24-20Awg, Crimp; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Hard Carbon for Sodium Electrode - BMLC-KJ032 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 1.18E-4 to 2.76E-4 inch (0.0030 to 0.0070 mm)
View Details