ITT Cannon Terminal, Ptfe, Test; Insulation Itt Cannon 013-1000-040FB9

Description
TERMINAL, PTFE, TEST; Insulation:-; Mounting Hole Dia:-; Terminal Plating:-; Overall Length:8.9mm; Length - Below Flange:5.3mm; Product Range:-; Connector Type:Terminal; External Length / Height:8.9mm; Height:8.9mm; Material:PTFE; RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PTFE, TEST; Insulation:-; Mounting Hole Dia:-; Terminal Plating:-; Overall Length:8.9mm; Length - Below Flange:5.3mm; Product Range:-; Connector Type:Terminal; External Length / Height:8.9mm; Height:8.9mm; Material:PTFE; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ptfe, Test; Insulation Itt Cannon - 42M2702 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ptfe, Test; Insulation Itt Cannon
42M2702
Terminal, Ptfe, Test; Insulation Itt Cannon 42M2702
TERMINAL, PTFE, TEST; Insulation:-; Mounting Hole Dia:-; Terminal Plating:-; Overall Length:8.9mm; Length - Below Flange:5.3mm; Product Range:-; Connector Type:Terminal; External Length / Height:8.9mm; Height:8.9mm; Material:PTFE; RoHS Compliant: Yes

TERMINAL, PTFE, TEST; Insulation:-; Mounting Hole Dia:-; Terminal Plating:-; Overall Length:8.9mm; Length - Below Flange:5.3mm; Product Range:-; Connector Type:Terminal; External Length / Height:8.9mm; Height:8.9mm; Material:PTFE; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 42M2702
Product Name Terminal, Ptfe, Test; Insulation Itt Cannon
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data