ITT Cannon Terminal, Ptfe; Insulation Itt Cannon 011-1409-041609

Description
TERMINAL, PTFE; Insulation:Insulated ; Mounting Hole Dia:3.89mm; Terminal Plating:Gold; Overall Length:17.55mm; Length - Below Flange:3.94mm; Product Range:-; Connector Type:Terminal; External Length / Height:17.55mm; Height:17.55mm; RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PTFE; Insulation:Insulated ; Mounting Hole Dia:3.89mm; Terminal Plating:Gold; Overall Length:17.55mm; Length - Below Flange:3.94mm; Product Range:-; Connector Type:Terminal; External Length / Height:17.55mm; Height:17.55mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ptfe; Insulation Itt Cannon - 42M2700 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ptfe; Insulation Itt Cannon
42M2700
Terminal, Ptfe; Insulation Itt Cannon 42M2700
TERMINAL, PTFE; Insulation:Insulated ; Mounting Hole Dia:3.89mm; Terminal Plating:Gold; Overall Length:17.55mm; Length - Below Flange:3.94mm; Product Range:-; Connector Type:Terminal; External Length / Height:17.55mm; Height:17.55mm; RoHS Compliant: Yes

TERMINAL, PTFE; Insulation:Insulated; Mounting Hole Dia:3.89mm; Terminal Plating:Gold; Overall Length:17.55mm; Length - Below Flange:3.94mm; Product Range:-; Connector Type:Terminal; External Length / Height:17.55mm; Height:17.55mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 42M2700
Product Name Terminal, Ptfe; Insulation Itt Cannon
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2886.5 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Ring Terminals - 1788755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details