ITT Cannon Terminal, Ptfe, Test; Insulation Itt Cannon 003-1009-040FB9

Description
TERMINAL, PTFE, TEST; Insulation:-; Mounting Hole Dia:-; Terminal Plating:-; Overall Length:8.9mm; Length - Below Flange:5.3mm; Product Range:-; Connector Type:Terminal; External Length / Height:8.9mm; Material:PTFE; PCB Hole RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PTFE, TEST; Insulation:-; Mounting Hole Dia:-; Terminal Plating:-; Overall Length:8.9mm; Length - Below Flange:5.3mm; Product Range:-; Connector Type:Terminal; External Length / Height:8.9mm; Material:PTFE; PCB Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ptfe, Test; Insulation Itt Cannon - 42M2698 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ptfe, Test; Insulation Itt Cannon
42M2698
Terminal, Ptfe, Test; Insulation Itt Cannon 42M2698
TERMINAL, PTFE, TEST; Insulation:-; Mounting Hole Dia:-; Terminal Plating:-; Overall Length:8.9mm; Length - Below Flange:5.3mm; Product Range:-; Connector Type:Terminal; External Length / Height:8.9mm; Material:PTFE; PCB Hole RoHS Compliant: Yes

TERMINAL, PTFE, TEST; Insulation:-; Mounting Hole Dia:-; Terminal Plating:-; Overall Length:8.9mm; Length - Below Flange:5.3mm; Product Range:-; Connector Type:Terminal; External Length / Height:8.9mm; Material:PTFE; PCB Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 42M2698
Product Name Terminal, Ptfe, Test; Insulation Itt Cannon
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2778.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Quick Disconnects - 1-1627055-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 20 AWG
View Details
Ring Terminals - 1787272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details