1.0uH, 0.95mOhm, 12.5A Max. Flat Wire SMD
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SQ4120-1R0MHF |
| Product Name | 1.0uH, 0.95mOhm, 12.5A Max. Flat Wire SMD |
| Technology | Flat Wire Inductor |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Standards and Certifications | RoHS |