4.7uH, 20%, 12.35mOhm, 13Amp Max. SMD Flat Wire Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SQ10B-4R7MHF |
| Product Name | 4.7uH, 20%, 12.35mOhm, 13Amp Max. SMD Flat Wire Inductor |
| Technology | Flat Wire Inductor |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | Server & Storage |
| Standards and Certifications | RoHS |