1.0uH, 20%, 22.0mOhm, 9.6A Max. SMD Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SPNR4220A-1R0MHF |
| Product Name | 1.0uH, 20%, 22.0mOhm, 9.6A Max. SMD Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Inductance Range | 1 microH |
| Inductance Tolerance | 20 (+/- %) |