4.7uH, 20%, 152.0mOhm, 3.2A Max. SMD Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SPNR4213A-4R7MHF |
| Product Name | 4.7uH, 20%, 152.0mOhm, 3.2A Max. SMD Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Standards and Certifications | RoHS |
| Inductance Range | 4.7 microH |