22.0uH, 20%, 628.0mOhm, 1.25A Max. SMD Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SPNR4213A-220MHF |
| Product Name | 22.0uH, 20%, 628.0mOhm, 1.25A Max. SMD Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Standards and Certifications | RoHS |
| Inductance Range | 22 microH |