3.3uH, 20%, 122.0mOhm, 2.2A. SMD Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SPNR3213A-3R3MHF |
| Product Name | 3.3uH, 20%, 122.0mOhm, 2.2A Max. SMD Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Standards and Certifications | RoHS |
| Inductance Range | 3.3 microH |