0.47uH, 20%, 25mOhm DCR, 6.0Amp Max. SMD Shielded Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SPNR252012A-R47MHF |
| Product Name | 0.47uH, 20%, 25mOhm DCR, 6.0Amp Max. SMD Shielded Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Application | Portable & Mobile Device |
| Standards and Certifications | RoHS |
| Inductance Range | 0.4700 microH |