0.30uH, 20%, 0.75mOhm, 65.0A Max. SMD Molded Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SMX40187A-R30MHF |
| Product Name | 0.30uH, 20%, 0.75mOhm, 65.0A Max. SMD Molded Inductor |
| Technology | Molded Inductor |
| Devices in Package | 1 |
| Application | Portable & Mobile Device |
| Standards and Certifications | RoHS |
| Inductance Range | 0.3000 microH |