4.7uH, 20%, 8.7mOhm, 25Amp Max. SMD Molded Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SMHC5020-4R7MHF |
| Product Name | 4.7uH, 20%, 8.7mOhm, 25Amp Max. SMD Molded Inductor |
| Technology | Molded Inductor |
| Devices in Package | 1 |
| Application | Server & Storage |
| Inductance Range | 4.7 microH |
| Inductance Tolerance | 20 (+/- %) |