The SMHC2511A-1R5MHF is a surface mount molded inductor with an inductance value of 1.5 µH and a tolerance of 20%. It features a direct current resistance (DCR) of 11.7 mO and can handle a maximum current of 18 A. This inductor is designed for high-frequency applications, with an operating frequency capability of up to 5 MHz. It is suitable for use in portable devices, e-readers, and high-density DC to DC converters. The component has a footprint of 7.40 x 6.80 mm and a maximum height of 3.00 mm. It is compliant with RoHS and HF standards and is available in tape and reel packaging with a quantity of 1000 pieces per reel. The operating temperature range is from -55°C to 125°C, making it versatile for various applications.
1.5uH, 20%, 11.7mOhm, 18Amp Max. SMD Molded Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SMHC2511A-1R5MHF |
| Product Name | 1.5uH, 20%, 11.7mOhm, 18Amp Max. SMD Molded Inductor |
| Technology | Molded Inductor |
| Devices in Package | 1 |
| Application | Server & Storage |
| Inductance Range | 1.5 microH |
| Inductance Tolerance | 20 (+/- %) |