0.82uH, 20%, 6.7mOhm, 24Amp Max. SMD Molded Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SMHC2511-R82MHF |
| Product Name | 0.82uH, 20%, 6.7mOhm, 24Amp Max. SMD Molded Inductor |
| Technology | Molded Inductor |
| Devices in Package | 1 |
| Application | Server & Storage |
| Inductance Range | 0.8200 microH |
| Inductance Tolerance | 20 (+/- %) |