4.7uH, 20%, 59mOhm, 5.2Amp Max. SMD Molded Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SMHC2011-4R7MHF |
| Product Name | 4.7uH, 20%, 59mOhm, 5.2Amp Max. SMD Molded Inductor |
| Technology | Molded Inductor |
| Devices in Package | 1 |
| Application | Server & Storage |
| Standards and Certifications | RoHS |
| Inductance Range | 4.7 microH |