0.82uH, 20%, 5.66mOhm, 16.0A Max. SMD Molded Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SMEC2511A-R82MHF |
| Product Name | 0.82uH, 20%, 5.66mOhm, 16.0A Max. SMD Molded Inductor |
| Technology | Molded Inductor |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Standards and Certifications | RoHS |
| Inductance Range | 0.8200 microH |