2.2uH, 10%, 13.0mOhm, 10.0A Max. SMD Molded Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SMEC2511A-2R2MHF |
| Product Name | 2.2uH, 10%, 13.0mOhm, 10.0A Max. SMD Molded Inductor |
| Technology | Molded Inductor |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Standards and Certifications | RoHS |
| Inductance Range | 2.2 microH |