47.0uH, 20%, 41mOhm, 7.5A Max. Power Bead SMD
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SM6827A-470MHF |
| Product Name | 47.0uH, 20%, 41mOhm, 7.5A Max. Power Bead SMD |
| Technology | Molded Inductor |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Standards and Certifications | RoHS |
| Inductance Range | 47 microH |