2.2uH, 20%, 2.65mOhm, 27.0A Max. SMD Power Bead
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SM5026Q-2R2MHF |
| Product Name | 2.2uH, 20%, 2.65mOhm, 27.0A Max. SMD Power Bead |
| Technology | Power Bead |
| Devices in Package | 1 |
| Application | Automotive |
| Standards and Certifications | RoHS |
| Inductance Range | 2.2 microH |