47.0uH, 20%, 70.0mOhm, 9.5Amp Max. SMD Power bead
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SM5026A-470MHF |
| Product Name | 47.0uH, 20%, 70.0mOhm, 9.5Amp Max. SMD Power bead |
| Technology | Molded Inductor |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Standards and Certifications | RoHS |
| Inductance Range | 47 microH |