7.8uH, 20%, 14.8mOhm, 16.0A Max. SMD Molded Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SM5018Q-7R8MHF |
| Product Name | 7.8uH, 20%, 14.8mOhm, 16.0A Max. SMD Molded Inductor |
| Technology | Molded Inductor |
| Devices in Package | 1 |
| Application | Automotive |
| Standards and Certifications | RoHS |
| Inductance Range | 7.8 microH |