ITG Electronics, Inc. 1uH, 20%, 2.1mOhm, 50Amp Max. SMD Molded Inductor SM5018-1R0MHF

Description
1uH, 20%, 2.1mOhm, 50Amp Max. SMD Molded Inductor
Request a Quote Datasheet
Description
1uH, 20%, 2.1mOhm, 50Amp Max. SMD Molded Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1uH, 20%, 2.1mOhm, 50Amp Max. SMD Molded Inductor - SM5018-1R0MHF - ITG Electronics, Inc.
Elmsford, NY, USA
1uH, 20%, 2.1mOhm, 50Amp Max. SMD Molded Inductor
SM5018-1R0MHF
1uH, 20%, 2.1mOhm, 50Amp Max. SMD Molded Inductor SM5018-1R0MHF
1uH, 20%, 2.1mOhm, 50Amp Max. SMD Molded Inductor

1uH, 20%, 2.1mOhm, 50Amp Max. SMD Molded Inductor

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1170170-SM5018-1R0MHF
Inductors, Coils, Chokes - Fixed Inductors 1170170-SM5018-1R0MHF
Win Source Part Number: 1170170-SM5018-1R0MH F Category: Inductors, Coils, Chokes>Fixed Inductors Series: SM5018 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 2.5mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.520" L x 0.508" W (13.20mm x 12.90mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 29 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: ITG Electronics, Inc. Other Names: 3013-SM5018-1R0MHFTR Current - Saturation (Isat): 50A

Win Source Part Number: 1170170-SM5018-1R0MHF
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SM5018
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 2.5mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.520" L x 0.508" W (13.20mm x 12.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 29 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: ITG Electronics, Inc.
Other Names: 3013-SM5018-1R0MHFTR
Current - Saturation (Isat): 50A

Buy Now Datasheet

Technical Specifications

  ITG Electronics, Inc. Win Source Electronics
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number SM5018-1R0MHF 1170170-SM5018-1R0MHF
Product Name 1uH, 20%, 2.1mOhm, 50Amp Max. SMD Molded Inductor Inductors, Coils, Chokes - Fixed Inductors
Technology Molded Inductor Standard
Devices in Package 1
Application Server & Storage RF Choke
Inductance Range 1 microH 1 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2272SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627453226182KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details