0.47uH, 20%, 1.06mOhm, 45.0A Max. SMD Molded Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SM4020A-R47MHF |
| Product Name | 0.47uH, 20%, 1.06mOhm, 45.0A Max. SMD Molded Inductor |
| Technology | Molded Inductor |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Standards and Certifications | RoHS |
| Inductance Range | 0.4700 microH |