100.0uH, 20%, 308mOhm, 2.5A Max. SMD Molded Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SM4020A-101MHF |
| Product Name | 100.0uH, 20%, 308mOhm, 2.5A Max. SMD Molded Inductor |
| Technology | Molded Inductor |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Standards and Certifications | RoHS |
| Inductance Range | 100 microH |