4.7uH, 20%, 11.8mOhm, 15.0A Max. SMD Power Bead
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SM4018Q-4R7MHF |
| Product Name | 4.7uH, 20%, 11.8mOhm, 15.0A Max. SMD Power Bead |
| Technology | Power Bead |
| Devices in Package | 1 |
| Application | Automotive |
| Standards and Certifications | RoHS |
| Inductance Range | 4.7 microH |