0.36uH, 20%, 1.04mOhm, 50A Max. SMD Power Bead
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SM4015Q-R36MHF |
| Product Name | 0.36uH, 20%, 1.04mOhm, 50A Max. SMD Power Bead |
| Technology | Molded Inductor |
| Devices in Package | 1 |
| Application | Automotive |
| Standards and Certifications | RoHS |
| Inductance Range | 0.3600 microH |