0.56uH, 20%, 1.8mOhm, 49Amp Max. SMD Molded Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SM4015-R56M |
| Product Name | 0.56uH, 20%, 1.8mOhm, 49Amp Max. SMD Molded Inductor |
| Technology | Molded Inductor |
| Devices in Package | 1 |
| Application | Server & Storage |
| Inductance Range | 0.5600 microH |
| Inductance Tolerance | 20 (+/- %) |