1.5uH, 20%, 5.8mOhm, 27.5Amp Max. SMD Molded Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SM4015-1R5M |
| Product Name | 1.5uH, 20%, 5.8mOhm, 27.5Amp Max. SMD Molded Inductor |
| Technology | Molded Inductor |
| Devices in Package | 1 |
| Application | Server & Storage |
| Inductance Range | 1.5 microH |
| Inductance Tolerance | 20 (+/- %) |