22uH, 20%, 85.7mOhm, 5.4A Max. SMD Power Bead
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SM2520Q-220MHF |
| Product Name | 22uH, 20%, 85.7mOhm, 5.4A Max. SMD Power Bead |
| Technology | Molded Inductor |
| Devices in Package | 1 |
| Application | Automotive |
| Standards and Certifications | RoHS |
| Inductance Range | 22 microH |