0.47uH, 20%, 3.3mOhm, 22A Max. Power Bead SMD
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SM2518A-R47MHF |
| Product Name | 0.47uH, 20%, 3.3mOhm, 22A Max. Power Bead SMD |
| Technology | Molded Inductor |
| Devices in Package | 1 |
| Application | Portable & Mobile Device |
| Standards and Certifications | RoHS |
| Inductance Range | 20 microH |