ITG Electronics, Inc. 0.56uH, 20%, 3.4mOhm, 23Amp Max. SMD Molded Inductor SM2518-R56MHF

Description
0.56uH, 20%, 3.4mOhm, 23Amp Max. SMD Molded Inductor
Request a Quote Datasheet
Description
0.56uH, 20%, 3.4mOhm, 23Amp Max. SMD Molded Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.56uH, 20%, 3.4mOhm, 23Amp Max. SMD Molded Inductor - SM2518-R56MHF - ITG Electronics, Inc.
Elmsford, NY, USA
0.56uH, 20%, 3.4mOhm, 23Amp Max. SMD Molded Inductor
SM2518-R56MHF
0.56uH, 20%, 3.4mOhm, 23Amp Max. SMD Molded Inductor SM2518-R56MHF
0.56uH, 20%, 3.4mOhm, 23Amp Max. SMD Molded Inductor

0.56uH, 20%, 3.4mOhm, 23Amp Max. SMD Molded Inductor

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SM2518-R56MHF
895436-SM2518-R56MHF
Fixed Inductors - SM2518-R56MHF 895436-SM2518-R56MHF
Manufacturer: ITG Electronics, Inc. Win Source Part Number: 895436-SM2518-R56MHF Series: SM2518 Operating Temperature Range: -55°C ~ 150°C Features: 560 nH Shielded Molded Inductor 20 A 3.6mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8504.50.4000

Manufacturer: ITG Electronics, Inc.
Win Source Part Number: 895436-SM2518-R56MHF
Series: SM2518
Operating Temperature Range: -55°C ~ 150°C
Features: 560 nH Shielded Molded Inductor 20 A 3.6mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  ITG Electronics, Inc. Win Source Electronics
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number SM2518-R56MHF 895436-SM2518-R56MHF
Product Name 0.56uH, 20%, 3.4mOhm, 23Amp Max. SMD Molded Inductor Fixed Inductors - SM2518-R56MHF
Technology Molded Inductor
Devices in Package 1
Application Server & Storage
Inductance Range 0.5600 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176638-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 120 microH
View Details
Common Mode Chokes - 486-5720-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers