ITG Electronics, Inc. 1uH, 20%, 5.6mOhm, 17Amp Max. SMD Molded Inductor SM2518-1R0MHF

Description
1uH, 20%, 5.6mOhm, 17Amp Max. SMD Molded Inductor
Request a Quote Datasheet
Description
1uH, 20%, 5.6mOhm, 17Amp Max. SMD Molded Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1uH, 20%, 5.6mOhm, 17Amp Max. SMD Molded Inductor - SM2518-1R0MHF - ITG Electronics, Inc.
Elmsford, NY, USA
1uH, 20%, 5.6mOhm, 17Amp Max. SMD Molded Inductor
SM2518-1R0MHF
1uH, 20%, 5.6mOhm, 17Amp Max. SMD Molded Inductor SM2518-1R0MHF
1uH, 20%, 5.6mOhm, 17Amp Max. SMD Molded Inductor

1uH, 20%, 5.6mOhm, 17Amp Max. SMD Molded Inductor

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SM2518-1R0MHF
895435-SM2518-1R0MHF
Fixed Inductors - SM2518-1R0MHF 895435-SM2518-1R0MHF
Manufacturer: ITG Electronics, Inc. Win Source Part Number: 895435-SM2518-1R0MHF Series: SM2518 Operating Temperature Range: -55°C ~ 150°C Features: 1 µH Shielded Molded Inductor 13 A 6.5mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8504.50.4000

Manufacturer: ITG Electronics, Inc.
Win Source Part Number: 895435-SM2518-1R0MHF
Series: SM2518
Operating Temperature Range: -55°C ~ 150°C
Features: 1 µH Shielded Molded Inductor 13 A 6.5mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  ITG Electronics, Inc. Win Source Electronics
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number SM2518-1R0MHF 895435-SM2518-1R0MHF
Product Name 1uH, 20%, 5.6mOhm, 17Amp Max. SMD Molded Inductor Fixed Inductors - SM2518-1R0MHF
Technology Molded Inductor
Devices in Package 1
Application Server & Storage
Inductance Range 1 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0302CS-1N7XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Core Material Ceramic; Ceramic
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1711153 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details