150nH, 20%, 0.85mOhm, 42A MAX. SMD Molded Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SM2511A-R15MHF |
| Product Name | 150nH, 20%, 0.85mOhm, 42A MAX. SMD Molded Inductor |
| Technology | Molded Inductor |
| Devices in Package | 1 |
| Application | Portable & Mobile Device |
| Standards and Certifications | RoHS |
| Inductance Range | 0.1500 microH |